Murata Electronics Fixed Inductors LQW15AN1N6C8ZD

Description
1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15355-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15355-6-ND
Fixed Inductors 490-15355-6-ND
1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15355-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15355-2-ND
Fixed Inductors 490-15355-2-ND
1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15355-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15355-1-ND
Fixed Inductors 490-15355-1-ND
1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Wirewound Inductor 1.45A 45mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15355-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2-2176797-0 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Surface Mount Inductors - 2469837 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers