Murata Electronics Fixed Inductors LQW15AN1N6C00D

Description
FIXED IND 1.6NH 750MA 70 MOHM
Request a Quote Datasheet
Description
FIXED IND 1.6NH 750MA 70 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN1N6C00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 750MA 70 MOHM

FIXED IND 1.6NH 750MA 70 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N6C00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1.6NH 750MA 70 MOHM

FIXED IND 1.6NH 750MA 70 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN1N6C00DTR-ND - DigiKey
Thief River Falls, MN, United States
1.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

1.6nH Unshielded Wirewound Inductor 750mA 70mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369505-LQW15AN1N6C00D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369505-LQW15AN1N6C00D
Inductors, Coils, Chokes - Fixed Inductors 1369505-LQW15AN1N6C00D
Win Source Part Number: 1369505-LQW15AN1N6C0 0D Category: Inductors, Coils, Chokes - Fixed Inductors Package: Tape & Reel Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 59 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±0.2nH Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Air Inductance: 1.6 nH Current Rating (Amps): 750 mA Shielding: Unshielded DC Resistance (DCR): 70mOhm Max Q @ Freq: 10 @ 250MHz Frequency - Self Resonant: 17GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369505-LQW15AN1N6C00D
Category: Inductors, Coils, Chokes - Fixed Inductors
Package: Tape & Reel
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 59 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±0.2nH
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Air
Inductance: 1.6 nH
Current Rating (Amps): 750 mA
Shielding: Unshielded
DC Resistance (DCR): 70mOhm Max
Q @ Freq: 10 @ 250MHz
Frequency - Self Resonant: 17GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
750MA 0.07OHM Inductor and Choke - 71-LQW15AN1N6C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
750MA 0.07OHM Inductor and Choke
71-LQW15AN1N6C00D
750MA 0.07OHM Inductor and Choke 71-LQW15AN1N6C00D
FIXED IND 1.6NH 750MA 0.07OHM SM Product overview: LQW15AN1N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N6C00D can be used for catalog matching and distributor lookup.

FIXED IND 1.6NH 750MA 0.07OHM SM Product overview: LQW15AN1N6C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 750MA, 0.07OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 750MA, 0.07OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N6C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN1N6C00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N6C00D
Fixed Inductors LQW15AN1N6C00D
FIXED IND 1.6NH 750MA 0.07OHM SM

FIXED IND 1.6NH 750MA 0.07OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN1N6C00DDKR-ND 1369505-LQW15AN1N6C00D 71-LQW15AN1N6C00D LQW15AN1N6C00D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 750MA 0.07OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Standard; Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Air Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0.078uH 344Ohm 7.9MHz Inductor and Choke - 71-0402AF-780XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.0780 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678197 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 68 microH
View Details