Murata Power Solutions Fixed Inductors LQW15AN1N5D00D

Description
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-1136-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1136-6-ND
Fixed Inductors 490-1136-6-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1136-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1136-1-ND
Fixed Inductors 490-1136-1-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1136-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1136-2-ND
Fixed Inductors 490-1136-2-ND
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1A 0.03OHM Inductor and Choke - 71-LQW15AN1N5D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1A 0.03OHM Inductor and Choke
71-LQW15AN1N5D00D
SMD 1A 0.03OHM Inductor and Choke 71-LQW15AN1N5D00D
FIXED IND 1.5NH 1A 0.03OHM SMD Product overview: LQW15AN1N5D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5D00D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 1A 0.03OHM SMD Product overview: LQW15AN1N5D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN1N5D00D
724663-LQW15AN1N5D00D
Fixed Inductors - LQW15AN1N5D00D 724663-LQW15AN1N5D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 724663-LQW15AN1N5D00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.5nH Tolerance: ±0.5nH Material - Core: Non-Magnetic Frequency - Self Resonant: 18GHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -55°C ~ 125°C Manufacturer Package: 0402 (1006 Metric) Height - Seated (Maximum): 0.024" (0.60mm) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Q at Freq: 10 at 250MHz Current Rating (Amps): 1A Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics North America
Win Source Part Number: 724663-LQW15AN1N5D00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.5nH
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Frequency - Self Resonant: 18GHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Package: 0402 (1006 Metric)
Height - Seated (Maximum): 0.024" (0.60mm)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Q at Freq: 10 at 250MHz
Current Rating (Amps): 1A
Inductance Frequency - Test: 100MHz

Buy Now
Fixed Inductors - LQW15AN1N5D00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N5D00D
Fixed Inductors LQW15AN1N5D00D
FIXED IND 1.5NH 1A 0.03OHM SMD

FIXED IND 1.5NH 1A 0.03OHM SMD

Supplier's Site Datasheet
Inductor, 1.5Nh, 1A, 0402, Unshielded; Inductance Murata - 49AC3909 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.5Nh, 1A, 0402, Unshielded; Inductance Murata
49AC3909
Inductor, 1.5Nh, 1A, 0402, Unshielded; Inductance Murata 49AC3909
INDUCTOR, 1.5NH, 1A, 0402, UNSHIELDED; Inductance:1.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 1.5NH, 1A, 0402, UNSHIELDED; Inductance:1.5nH; Product Range:LQW15AN_00 Series; DC Current Rating:1A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.03ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-1136-6-ND 71-LQW15AN1N5D00D 724663-LQW15AN1N5D00D LQW15AN1N5D00D 49AC3909
Product Name Fixed Inductors SMD 1A 0.03OHM Inductor and Choke Fixed Inductors - LQW15AN1N5D00D Fixed Inductors Inductor, 1.5Nh, 1A, 0402, Unshielded; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KL731JTTE3N3C - 1067436-KL731JTTE3N3C - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Configuration Fixed
Inductance Range 0.0033 microH
View Details
Fixed Inductors - 1674-CL1008-J683JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
026011C (0703) Ceramic Chip Inductors - 026011C-8N2 026011C-8N2XJRW , 026011C-8N2XJRY - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details