Murata Electronics Inductors, Coils, Chokes - Fixed Inductors LQW15AN1N5C80D

Description
Win Source Part Number: 962437-LQW15AN1N5C80 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 18GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7626-2,490-7626- 1,490-7626-6 Base Product Number: LQW15AN
Request a Quote Datasheet
Description
Win Source Part Number: 962437-LQW15AN1N5C80 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 18GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7626-2,490-7626- 1,490-7626-6 Base Product Number: LQW15AN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
962437-LQW15AN1N5C80D
Inductors, Coils, Chokes - Fixed Inductors 962437-LQW15AN1N5C80D
Win Source Part Number: 962437-LQW15AN1N5C80 D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 1.5 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±0.2nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 18GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 28mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 2.1 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: 490-7626-2,490-7626- 1,490-7626-6 Base Product Number: LQW15AN

Win Source Part Number: 962437-LQW15AN1N5C80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 1.5 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 18GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 28mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 2.1 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: 490-7626-2,490-7626-1,490-7626-6
Base Product Number: LQW15AN

Buy Now Datasheet
Fixed Inductors - 490-7626-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7626-1-ND
Fixed Inductors 490-7626-1-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7626-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7626-6-ND
Fixed Inductors 490-7626-6-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7626-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7626-2-ND
Fixed Inductors 490-7626-2-ND
1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

1.5nH Unshielded Wirewound Inductor 2.1A 28mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
2.1A 0.028OHM Inductor and Choke - 71-LQW15AN1N5C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.1A 0.028OHM Inductor and Choke
71-LQW15AN1N5C80D
2.1A 0.028OHM Inductor and Choke 71-LQW15AN1N5C80D
FIXED IND 1.5NH 2.1A 0.028OHM SM Product overview: LQW15AN1N5C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5C80D can be used for catalog matching and distributor lookup.

FIXED IND 1.5NH 2.1A 0.028OHM SM Product overview: LQW15AN1N5C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1A, 0.028OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 2.1A, 0.028OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN1N5C80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN1N5C80D
2.1A 1.5nH 0402 Power Inductors ROHS

2.1A 1.5nH 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN1N5C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N5C80D
Fixed Inductors LQW15AN1N5C80D
FIXED IND 1.5NH 2.1A 0.028OHM SM

FIXED IND 1.5NH 2.1A 0.028OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 962437-LQW15AN1N5C80D 490-7626-1-ND 71-LQW15AN1N5C80D LQW15AN1N5C80D LQW15AN1N5C80D
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors 2.1A 0.028OHM Inductor and Choke Inductors/Coils/Transformers >> Power Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke Power Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-B21B-D810-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - CMT-8108-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTER18G - 975609-KQ0805TTER18G - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details