FIXED IND 1.5NH 1A 0.03OHM SMD Product overview: LQW15AN1N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1A, 0.03OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1A, 0.03OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N5C00D can be used for catalog matching and distributor lookup.
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)
1.5nH Unshielded Wirewound Inductor 1A 30mOhm Max 0402 (1005 Metric)
FIXED IND 1.5NH 1A 0.03OHM SMD
INDUCTOR, 1.5NH, 1A, 0.2NH, 18GHZ; Inductance:1.5nH; DC Resistance Max:0.03ohm; Self Resonant Frequency:18GHz; DC Current Rating:1A; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN1N5C00D | 7926413 | 7926413P | 490-6783-6-ND | LQW15AN1N5C00D | 35R0846 |
| Product Name | SMD 1A 0.03OHM Inductor and Choke | Surface Mount Inductors | Surface Mount Inductors | Fixed Inductors | Fixed Inductors | Inductor, 1.5Nh, 1A, 0.2Nh, 18Ghz; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Ferrite; Ferrite | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0015 microH | 0.0015 microH | 0.0015 microH | 0.0015 microH |