Murata Electronics Fixed Inductors - LQW15AN1N3D10D LQW15AN1N3D10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057387-LQW15AN1N3D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.2A Inductance: 1.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 16GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057387-LQW15AN1N3D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.2A Inductance: 1.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 16GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN1N3D10D
1057387-LQW15AN1N3D10D
Fixed Inductors - LQW15AN1N3D10D 1057387-LQW15AN1N3D10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057387-LQW15AN1N3D1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 1.2A Inductance: 1.3nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Material - Core: Non-Magnetic Q @ Freq: 20 @ 250MHz Frequency - Self Resonant: 16GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 17 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057387-LQW15AN1N3D10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 1.2A
Inductance: 1.3nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Material - Core: Non-Magnetic
Q @ Freq: 20 @ 250MHz
Frequency - Self Resonant: 16GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 17 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
1.2A 0.017OHM Inductor and Choke - 71-LQW15AN1N3D10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.2A 0.017OHM Inductor and Choke
71-LQW15AN1N3D10D
1.2A 0.017OHM Inductor and Choke 71-LQW15AN1N3D10D
FIXED IND 1.3NH 1.2A 0.017OHM SM Product overview: LQW15AN1N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.017OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N3D10D can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 1.2A 0.017OHM SM Product overview: LQW15AN1N3D10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2A, 0.017OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.2A, 0.017OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N3D10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6781-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6781-6-ND
Fixed Inductors 490-6781-6-ND
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6781-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6781-1-ND
Fixed Inductors 490-6781-1-ND
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6781-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6781-2-ND
Fixed Inductors 490-6781-2-ND
1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 1.2A 17mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN1N3D10D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N3D10D
Fixed Inductors LQW15AN1N3D10D
FIXED IND 1.3NH 1.2A 0.017OHM SM

FIXED IND 1.3NH 1.2A 0.017OHM SM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057387-LQW15AN1N3D10D 71-LQW15AN1N3D10D 490-6781-6-ND LQW15AN1N3D10D
Product Name Fixed Inductors - LQW15AN1N3D10D 1.2A 0.017OHM Inductor and Choke Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Standard; Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Application RF Choke
Inductance Range 0.0013 microH 0.0013 microH 0.0013 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1678465 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Copper plated ceramic
Q Factor 14
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details