Murata Electronics Fixed Inductors LQW15AN1N3C80D

Description
1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-14709-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14709-1-ND
Fixed Inductors 490-14709-1-ND
1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14709-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14709-6-ND
Fixed Inductors 490-14709-6-ND
1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-14709-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-14709-2-ND
Fixed Inductors 490-14709-2-ND
1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

1.3nH Unshielded Wirewound Inductor 3.15A 12mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes -Fixed Inductors -  - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes -Fixed Inductors
Inductors, Coils, Chokes -Fixed Inductors
Manufacturer: Murata Electronics Category: Inductors, Coils, Chokes -Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel (TR)/ Cut Tape (CT) Package / Case: 0402 (1005 Metric) Mounting Type: Surface Mount Operating Temperature: -55°C ~ 125°C Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm)

Manufacturer: Murata Electronics
Category: Inductors, Coils, Chokes -Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel (TR)/ Cut Tape (CT)
Package / Case: 0402 (1005 Metric)
Mounting Type: Surface Mount
Operating Temperature: -55°C ~ 125°C
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)

Buy Now Datasheet
3.15A 0.012OHM Inductor and Choke - 71-LQW15AN1N3C80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.15A 0.012OHM Inductor and Choke
71-LQW15AN1N3C80D
3.15A 0.012OHM Inductor and Choke 71-LQW15AN1N3C80D
FIXED IND 1.3NH 3.15A 0.012OHM Product overview: LQW15AN1N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 0.012OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.15A, 0.012OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N3C80D can be used for catalog matching and distributor lookup.

FIXED IND 1.3NH 3.15A 0.012OHM Product overview: LQW15AN1N3C80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.15A, 0.012OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 3.15A, 0.012OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN1N3C80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 1.3Nh, 18Ghz, 3.15A, 0402 Murata - 62AK3818 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 1.3Nh, 18Ghz, 3.15A, 0402 Murata
62AK3818
Inductor, 1.3Nh, 18Ghz, 3.15A, 0402 Murata 62AK3818
INDUCTOR, 1.3NH, 18GHZ, 3.15A, 0402

INDUCTOR, 1.3NH, 18GHZ, 3.15A, 0402

Supplier's Site
Fixed Inductors - LQW15AN1N3C80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN1N3C80D
Fixed Inductors LQW15AN1N3C80D
FIXED IND 1.3NH 3.15A 0.012OHM

FIXED IND 1.3NH 3.15A 0.012OHM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN1N3C80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN1N3C80D
3.15A 1.3nH 0402 Power Inductors ROHS

3.15A 1.3nH 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-14709-1-ND 71-LQW15AN1N3C80D 62AK3818 LQW15AN1N3C80D LQW15AN1N3C80D
Product Name Fixed Inductors Inductors, Coils, Chokes -Fixed Inductors 3.15A 0.012OHM Inductor and Choke Inductor, 1.3Nh, 18Ghz, 3.15A, 0402 Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-3R3MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2835-034 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 120000 to 2500 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J183JAL4TTR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details