Murata Electronics Fixed Inductors LQW15AN19NJ8ZD

Description
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15350-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15350-6-ND
Fixed Inductors 490-15350-6-ND
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15350-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15350-2-ND
Fixed Inductors 490-15350-2-ND
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15350-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15350-1-ND
Fixed Inductors 490-15350-1-ND
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15350-6-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Chokes - 1-1879855-8 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.2800 ohms
Impedance 220 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0530-4R7MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers