19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
| DigiKey | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 490-15349-6-ND |
| Product Name | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology |
| Technology | Wirewound |
| Core Material | Non-Magnetic |
| Configuration | Fixed |