Murata Electronics Fixed Inductors LQW15AN19NG80D

Description
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW15AN19NG80D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW15AN19NG80D-ND
Fixed Inductors LQW15AN19NG80D-ND
19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

19nH Unshielded Wirewound Inductor 920mA 156mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW15AN19NG80D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1879812-1 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Surface Mount Technology
Inductance Range 0.0056 microH
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R80M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-7N9 0402DC-7N9XJRW , 0402DC-7N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details