Murata Electronics Fixed Inductors LQW15AN19NG0ZD

Description
Inductor
Request a Quote Datasheet
Description
Inductor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN19NG0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
Inductor

Inductor

Buy Now Datasheet
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN19NG0ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN19NG0ZD
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN19NG0ZD
FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NG0ZD can be used for catalog matching and distributor lookup.

FIXED IND 19NH 370MA 0.27OHM SMD Product overview: LQW15AN19NG0ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN19NG0ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN19NG0ZD - 923894-LQW15AN19NG0ZD - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN19NG0ZD
923894-LQW15AN19NG0ZD
Fixed Inductors - LQW15AN19NG0ZD 923894-LQW15AN19NG0ZD
Manufacturer: Murata Electronics North America Win Source Part Number: 923894-LQW15AN19NG0Z D Series: * Features: Inductor Package: Reel - TR Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: 490-LQW15AN19NG0ZD, 490-LQW15AN19NG0ZD-N D, 490-LQW15AN19NG0ZDTR

Manufacturer: Murata Electronics North America
Win Source Part Number: 923894-LQW15AN19NG0ZD
Series: *
Features: Inductor
Package: Reel - TR
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: 490-LQW15AN19NG0ZD, 490-LQW15AN19NG0ZD-ND, 490-LQW15AN19NG0ZDTR

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN19NG0ZDTR-ND 71-LQW15AN19NG0ZD 923894-LQW15AN19NG0ZD
Product Name Fixed Inductors SMD 370MA 0.27OHM Inductor and Choke Fixed Inductors - LQW15AN19NG0ZD
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Drum Core, Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0201CT (0603) Low Profile Chip Inductors - 0201CT-11N 0201CT-11NXKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Surface Mount Inductors - 1909778 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 27
View Details