Murata Electronics Fixed Inductors LQW15AN18NJ0ZD

Description
FIXED IND 18NH 370MA 270 MOHM
Request a Quote Datasheet
Description
FIXED IND 18NH 370MA 270 MOHM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN18NJ0ZDDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 370MA 270 MOHM

FIXED IND 18NH 370MA 270 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN18NJ0ZDTR-ND - DigiKey
Thief River Falls, MN, United States
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN18NJ0ZDCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 18NH 370MA 270 MOHM

FIXED IND 18NH 370MA 270 MOHM

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15AN18NJ0ZDDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

High Frequency & RF Inductors - 1-2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0056 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R60M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMD 250MHz 0.68A Inductor and Choke - 71-0402CS-6N8XJLU - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details