Murata Power Solutions SMD 370MA 0.27OHM Inductor and Choke LQW15AN18NJ00D

Description
FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN18NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN18NJ00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN18NJ00D
FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-1149-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1149-1-ND
Fixed Inductors 490-1149-1-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1149-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1149-6-ND
Fixed Inductors 490-1149-6-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1149-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1149-2-ND
Fixed Inductors 490-1149-2-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926410P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926410P
Surface Mount Inductors 7926410P
Murata LQW15AN18NJ00D

Murata LQW15AN18NJ00D

Supplier's Site
Surface Mount Inductors - 7926410 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926410
Surface Mount Inductors 7926410
Murata LQW15AN18NJ00D

Murata LQW15AN18NJ00D

Supplier's Site
Surface Mount Inductors - 1669792 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1669792
Surface Mount Inductors 1669792
Murata LQW15AN18NJ00D

Murata LQW15AN18NJ00D

Supplier's Site
Fixed Inductors - LQW15AN18NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN18NJ00D
Fixed Inductors LQW15AN18NJ00D
FIXED IND 18NH 370MA 0.27OHM SMD

FIXED IND 18NH 370MA 0.27OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN18NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN18NJ00D
370mA 18nH ±5% 0402 Power Inductors ROHS

370mA 18nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 18Nh, 5%, 0.37A, 4.5Ghz, 0402; Inductance Murata - 02AC3706 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 5%, 0.37A, 4.5Ghz, 0402; Inductance Murata
02AC3706
Inductor, 18Nh, 5%, 0.37A, 4.5Ghz, 0402; Inductance Murata 02AC3706
INDUCTOR, 18NH, 5%, 0.37A, 4.5GHZ, 0402; Inductance:18nH; Product Range:LQW15A_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

INDUCTOR, 18NH, 5%, 0.37A, 4.5GHZ, 0402; Inductance:18nH; Product Range:LQW15A_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.27ohm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 71-LQW15AN18NJ00D 490-1149-1-ND 7926410P 7926410 LQW15AN18NJ00D LQW15AN18NJ00D 02AC3706
Product Name SMD 370MA 0.27OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 18Nh, 5%, 0.37A, 4.5Ghz, 0402; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic Ferrite; Ferrite Non-Magnetic
Inductance Range 0.0180 microH 0.0180 microH 0.0180 microH 0.0180 microH 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Smoothing Filter Chokes - C-36X - Triad Magnetics
Specs
Inductance Range 500000 microH
Rated DC Current 300 milliamps
DCR 30 ohms
View Details
4 suppliers
Power Inductors - ECS-MPI2520R1-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers