18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)
FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NH00D can be used for catalog matching and distributor lookup.
FIXED IND 18NH 370MA 0.27OHM SMD
INDUCTOR, 18NH, 0.37A, 0402, UNSHIELDED; Inductance:18nH; Product Range:LQW15AN_00 Series; DC Current Rating:370mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 490-6777-6-ND | 71-LQW15AN18NH00D | LQW15AN18NH00D | 49AC3917 |
| Product Name | Fixed Inductors | SMD 370MA 0.27OHM Inductor and Choke | Fixed Inductors | Inductor, 18Nh, 0.37A, 0402, Unshielded; Inductance Murata |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount | |
| Technology | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non-Magnetic | Non Magnetic | Non-Magnetic | |
| Configuration | Fixed |