Murata Power Solutions Surface Mount Inductors LQW15AN18NG00D

Description
Murata LQW15AN18NG00D
Request a Quote Datasheet
Description
Murata LQW15AN18NG00D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Inductors - 7926401 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926401
Surface Mount Inductors 7926401
Murata LQW15AN18NG00D

Murata LQW15AN18NG00D

Supplier's Site
Surface Mount Inductors - 7926401P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926401P
Surface Mount Inductors 7926401P
Murata LQW15AN18NG00D

Murata LQW15AN18NG00D

Supplier's Site
Surface Mount Inductors - 1674877 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674877
Surface Mount Inductors 1674877
Murata LQW15AN18NG00D

Murata LQW15AN18NG00D

Supplier's Site
SMD 370MA 0.27OHM Inductor and Choke - 71-LQW15AN18NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 370MA 0.27OHM Inductor and Choke
71-LQW15AN18NG00D
SMD 370MA 0.27OHM Inductor and Choke 71-LQW15AN18NG00D
FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NG00D can be used for catalog matching and distributor lookup.

FIXED IND 18NH 370MA 0.27OHM SMD Product overview: LQW15AN18NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.27OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.27OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN18NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6776-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6776-2-ND
Fixed Inductors 490-6776-2-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6776-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6776-1-ND
Fixed Inductors 490-6776-1-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6776-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6776-6-ND
Fixed Inductors 490-6776-6-ND
18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

18nH Unshielded Wirewound Inductor 370mA 270mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN18NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN18NG00D
Fixed Inductors LQW15AN18NG00D
FIXED IND 18NH 370MA 0.27OHM SMD

FIXED IND 18NH 370MA 0.27OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN18NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN18NG00D
370mA 18nH ±2% 0402 Power Inductors ROHS

370mA 18nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Inductor, 18Nh, 370Ma, 2%, 4.5Ghz; Inductance Murata - 35R0850 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 18Nh, 370Ma, 2%, 4.5Ghz; Inductance Murata
35R0850
Inductor, 18Nh, 370Ma, 2%, 4.5Ghz; Inductance Murata 35R0850
INDUCTOR, 18NH, 370MA, 2%, 4.5GHZ; Inductance:18nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:4.5GHz; DC Current Rating:370mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 18NH, 370MA, 2%, 4.5GHZ; Inductance:18nH; DC Resistance Max:0.27ohm; Self Resonant Frequency:4.5GHz; DC Current Rating:370mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes
Product Number 7926401 7926401P 71-LQW15AN18NG00D 490-6776-2-ND LQW15AN18NG00D LQW15AN18NG00D 35R0850
Product Name Surface Mount Inductors Surface Mount Inductors SMD 370MA 0.27OHM Inductor and Choke Fixed Inductors Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Inductor, 18Nh, 370Ma, 2%, 4.5Ghz; Inductance Murata
Technology Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Ferrite; Ferrite Non Magnetic Non-Magnetic Non-Magnetic
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
EIA Case Size 0402 (1005m) 0402
Inductance Range 0.0180 microH 0.0180 microH 0.0180 microH 0.0180 microH 0.0180 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R8M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - AX02-301R5-T-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details