Murata Electronics Fixed Inductors LQW15AN17NG80D

Description
FIXED IND 17NH 1A 126 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 17NH 1A 126 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN17NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 17NH 1A 126 MOHM SMD

FIXED IND 17NH 1A 126 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN17NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 17NH 1A 126 MOHM SMD

FIXED IND 17NH 1A 126 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN17NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
17nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

17nH Unshielded Wirewound Inductor 1A 126mOhm Max 0402 (1005 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-LQW15AN17NG80DCT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J393JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Surface Mount Inductors - 2125963 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1200 microH
Q Factor 30
View Details
Filters - Common Mode Chokes - 1339831-DKIL-0246-2001 - Win Source Electronics
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Application RF Choke
DCR 0.0060 ohms
View Details