FIXED IND 16NH 370MA 0.24OHM SMD Product overview: LQW15AN16NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 370MA, 0.24OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 370MA, 0.24OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN16NG00D can be used for catalog matching and distributor lookup.
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)
16nH Unshielded Wirewound Inductor 370mA 240mOhm Max 0402 (1005 Metric)
INDUCTOR, 16NH, 4.5GHZ, 0.37A, 0402 ROHS COMPLIANT: YES
FIXED IND 16NH 370MA 0.24OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN16NG00D | 490-6773-6-ND | 76AH5564 | LQW15AN16NG00D |
| Product Name | SMD 370MA 0.24OHM Inductor and Choke | Fixed Inductors | Inductor, 16Nh, 4.5Ghz, 0.37A, 0402 Rohs Compliant Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | |
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | |
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | |
| Inductance Range | 0.0160 microH | 0.0160 microH |