Murata Power Solutions SMD 460MA 0.16OHM Inductor and Choke LQW15AN15NJ00D

Description
FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NJ00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 460MA 0.16OHM Inductor and Choke - 71-LQW15AN15NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 460MA 0.16OHM Inductor and Choke
71-LQW15AN15NJ00D
SMD 460MA 0.16OHM Inductor and Choke 71-LQW15AN15NJ00D
FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 15NH 460MA 0.16OHM SMD Product overview: LQW15AN15NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 460MA, 0.16OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 460MA, 0.16OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN15NJ00D
1057384-LQW15AN15NJ00D
Fixed Inductors - LQW15AN15NJ00D 1057384-LQW15AN15NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057384-LQW15AN15NJ0 0D Packaging: Reel - TR Type: Wirewound Current Rating: 460mA Inductance: 15nH Height - Seated (Max): 0.024" (0.60mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 160 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 0402 (1005 Metric) Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057384-LQW15AN15NJ00D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 460mA
Inductance: 15nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 160 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Fixed Inductors - 490-1148-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1148-6-ND
Fixed Inductors 490-1148-6-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1148-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1148-1-ND
Fixed Inductors 490-1148-1-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-1148-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-1148-2-ND
Fixed Inductors 490-1148-2-ND
15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 460mA 160mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN15NJ00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN15NJ00D
460mA 15nH ±5% 0402 Power Inductors ROHS

460mA 15nH ±5% 0402 Power Inductors ROHS

Supplier's Site Datasheet
Fixed Inductors - LQW15AN15NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN15NJ00D
Fixed Inductors LQW15AN15NJ00D
FIXED IND 15NH 460MA 0.16OHM SMD

FIXED IND 15NH 460MA 0.16OHM SMD

Supplier's Site Datasheet
Inductor, 15Nh, 5%, 0.46A, 5Ghz, 0402; Inductance Murata - 02AC3705 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 15Nh, 5%, 0.46A, 5Ghz, 0402; Inductance Murata
02AC3705
Inductor, 15Nh, 5%, 0.46A, 5Ghz, 0402; Inductance Murata 02AC3705
INDUCTOR, 15NH, 5%, 0.46A, 5GHZ, 0402; Inductance:15nH; Product Range:LQW15A_00 Series; DC Current Rating:460mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewou nd; DC Resistance Max:0.16ohm; Inductance RoHS Compliant: Yes

INDUCTOR, 15NH, 5%, 0.46A, 5GHZ, 0402; Inductance:15nH; Product Range:LQW15A_00 Series; DC Current Rating:460mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Wirewound; DC Resistance Max:0.16ohm; Inductance RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN15NJ00D 1057384-LQW15AN15NJ00D 490-1148-6-ND LQW15AN15NJ00D LQW15AN15NJ00D 02AC3705
Product Name SMD 460MA 0.16OHM Inductor and Choke Fixed Inductors - LQW15AN15NJ00D Fixed Inductors Inductors/Coils/Transformers >> Power Inductors Fixed Inductors Inductor, 15Nh, 5%, 0.46A, 5Ghz, 0402; Inductance Murata
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Standard; Wirewound Wirewound Wirewound; Drum Core, Wirewound Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH 0.0150 microH
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R5-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2183JQL1T-1CT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details