Murata Electronics Fixed Inductors LQW15AN15NG8ZD

Description
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15341-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15341-6-ND
Fixed Inductors 490-15341-6-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15341-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15341-1-ND
Fixed Inductors 490-15341-1-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15341-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15341-2-ND
Fixed Inductors 490-15341-2-ND
15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

15nH Unshielded Wirewound Inductor 1.15A 114mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
1.15A 0.114OHM Inductor and Choke - 71-LQW15AN15NG8ZD - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.15A 0.114OHM Inductor and Choke
71-LQW15AN15NG8ZD
1.15A 0.114OHM Inductor and Choke 71-LQW15AN15NG8ZD
FIXED IND 15NH 1.15A 0.114OHM SM Product overview: LQW15AN15NG8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.114OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.114OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NG8ZD can be used for catalog matching and distributor lookup.

FIXED IND 15NH 1.15A 0.114OHM SM Product overview: LQW15AN15NG8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.15A, 0.114OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.15A, 0.114OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN15NG8ZD can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369735-LQW15AN15NG8ZD - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369735-LQW15AN15NG8ZD
Inductors, Coils, Chokes - Fixed Inductors 1369735-LQW15AN15NG8ZD
Win Source Part Number: 1369735-LQW15AN15NG8 ZD Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 42 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Supplier Device Package: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±2% Ratings: AEC-Q200 Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Material - Core: Non-Magnetic Inductance: 15 nH Current Rating (Amps): 1.15 A Shielding: Unshielded DC Resistance (DCR): 114mOhm Max Q @ Freq: 31 @ 250MHz Frequency - Self Resonant: 5.5GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369735-LQW15AN15NG8ZD
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 42 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 15 nH
Current Rating (Amps): 1.15 A
Shielding: Unshielded
DC Resistance (DCR): 114mOhm Max
Q @ Freq: 31 @ 250MHz
Frequency - Self Resonant: 5.5GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
Fixed Inductors - LQW15AN15NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN15NG8ZD
Fixed Inductors LQW15AN15NG8ZD
FIXED IND 15NH 1.15A 0.114OHM SM

FIXED IND 15NH 1.15A 0.114OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15341-6-ND 71-LQW15AN15NG8ZD 1369735-LQW15AN15NG8ZD LQW15AN15NG8ZD
Product Name Fixed Inductors 1.15A 0.114OHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Standard; Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2279-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 51 microH
View Details