Murata Power Solutions Fixed Inductors LQW15AN14NG80D

Description
14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-7624-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7624-2-ND
Fixed Inductors 490-7624-2-ND
14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7624-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7624-1-ND
Fixed Inductors 490-7624-1-ND
14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-7624-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-7624-6-ND
Fixed Inductors 490-7624-6-ND
14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

14nH Unshielded Wirewound Inductor 1.15A 111mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN14NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN14NG80D
Fixed Inductors LQW15AN14NG80D
FIXED IND 14NH 1.15A 0.111OHM SM

FIXED IND 14NH 1.15A 0.111OHM SM

Supplier's Site Datasheet
Inductor, 14Nh, 1.15A, 0402, Unshielded; Inductance Murata - 49AC3915 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 14Nh, 1.15A, 0402, Unshielded; Inductance Murata
49AC3915
Inductor, 14Nh, 1.15A, 0402, Unshielded; Inductance Murata 49AC3915
INDUCTOR, 14NH, 1.15A, 0402, UNSHIELDED; Inductance:14nH; Product Range:LQW15AN_80 Series; DC Current Rating:1.15A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.111ohm; RoHS Compliant: Yes

INDUCTOR, 14NH, 1.15A, 0402, UNSHIELDED; Inductance:14nH; Product Range:LQW15AN_80 Series; DC Current Rating:1.15A; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.111ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN14NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN14NG80D
1.15A 14nH ±2% 0402 Power Inductors ROHS

1.15A 14nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-7624-2-ND LQW15AN14NG80D 49AC3915 LQW15AN14NG80D
Product Name Fixed Inductors Fixed Inductors Inductor, 14Nh, 1.15A, 0402, Unshielded; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3113-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Chassis
Application Common Mode Choke; RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details
Chokes - 1-1624117-6 - TE Connectivity
TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Technology Ferrite Bead
Application Power Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details