Manufacturer: Murata Electronics North America
Win Source Part Number: 1057382-LQW15AN13NH0
Packaging: Reel - TR
Type: Wirewound
Current Rating: 430mA
Inductance: 13nH
Height - Seated (Max): 0.024" (0.60mm)
Mounting: SMD (SMT)
Tolerance: ±3%
Material - Core: Non-Magnetic
Q @ Freq: 25 @ 250MHz
Frequency - Self Resonant: 5GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 210 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 0402 (1005 Metric)
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
13nH Unshielded Wirewound Inductor 430mA 210mOhm Max 0402 (1005 Metric)
FIXED IND 13NH 430MA 0.21OHM SMD Product overview: LQW15AN13NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 430MA, 0.21OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 430MA, 0.21OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NH00D can be used for catalog matching and distributor lookup.
FIXED IND 13NH 430MA 0.21OHM SMD
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057382-LQW15AN13NH00D | 490-11763-2-ND | 71-LQW15AN13NH00D | LQW15AN13NH00D |
| Product Name | Fixed Inductors - LQW15AN13NH00D | Fixed Inductors | SMD 430MA 0.21OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology; Surface Mount |
| Technology | Standard; Wirewound | Wirewound | Drum Core, Wirewound | Wirewound; Drum Core, Wirewound |
| Application | RF Choke | |||
| Inductance Range | 0.0130 microH | 0.0130 microH | 0.0130 microH |