Murata Electronics Fixed Inductors LQW15AN13NG8ZD

Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15337-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15337-6-ND
Fixed Inductors 490-15337-6-ND
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15337-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15337-2-ND
Fixed Inductors 490-15337-2-ND
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-15337-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15337-1-ND
Fixed Inductors 490-15337-1-ND
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - LQW15AN13NG8ZD - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN13NG8ZD
Fixed Inductors LQW15AN13NG8ZD
FIXED IND 13NH 1.24A 0.093OHM SM

FIXED IND 13NH 1.24A 0.093OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-15337-6-ND LQW15AN13NG8ZD
Product Name Fixed Inductors Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176636-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1 microH
View Details
Fixed Inductors - 486-5696-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers