Murata Electronics Fixed Inductors LQW15AN13NG80D

Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN13NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN13NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN13NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

13nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1148963-LQW15AN13NG80D
Inductors, Coils, Chokes - Fixed Inductors 1148963-LQW15AN13NG80D
Win Source Part Number: 1148963-LQW15AN13NG8 0D Category: Inductors, Coils, Chokes>Fixed Inductors Series: LQW15 Type: Wirewound Package: Tape & Reel Shielding: Unshielded Inductance: 13 nH Height - Seated (Max): 0.024" (0.60mm) Standard Package: 10,000 Mounting: SMD (SMT) Tolerance: ±2% Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5.2GHz Package / Case: 0402 (1005 Metric) DC Resistance (DCR): 93mOhm Max Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Alternative Parts (Cross-Reference): LQW15AN13NG80D..; ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.24 A Inductance Frequency - Test: 100 MHz HTSUS: 8504.50.8000 Mfr: Murata Electronics Other Names: ,490-LQW15AN13NG80DT R,490-LQW15AN13NG80D DKR,LQW15AN13NG80D-N D,490-LQW15AN13NG80D CT Base Product Number: LQW15AN

Win Source Part Number: 1148963-LQW15AN13NG80D
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW15
Type: Wirewound
Package: Tape & Reel
Shielding: Unshielded
Inductance: 13 nH
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±2%
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5.2GHz
Package / Case: 0402 (1005 Metric)
DC Resistance (DCR): 93mOhm Max
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Alternative Parts (Cross-Reference): LQW15AN13NG80D..;
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.24 A
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Other Names: ,490-LQW15AN13NG80DTR,490-LQW15AN13NG80DDKR,LQW15AN13NG80D-ND,490-LQW15AN13NG80DCT
Base Product Number: LQW15AN

Buy Now Datasheet
1.24A 0.093OHM Inductor and Choke - 71-LQW15AN13NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.24A 0.093OHM Inductor and Choke
71-LQW15AN13NG80D
1.24A 0.093OHM Inductor and Choke 71-LQW15AN13NG80D
FIXED IND 13NH 1.24A 0.093OHM SM Product overview: LQW15AN13NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NG80D can be used for catalog matching and distributor lookup.

FIXED IND 13NH 1.24A 0.093OHM SM Product overview: LQW15AN13NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN13NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 13Nh, 5.2Ghz, 1.24A, 0402 Rohs Compliant Murata - 76AH5563 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 13Nh, 5.2Ghz, 1.24A, 0402 Rohs Compliant Murata
76AH5563
Inductor, 13Nh, 5.2Ghz, 1.24A, 0402 Rohs Compliant Murata 76AH5563
INDUCTOR, 13NH, 5.2GHZ, 1.24A, 0402 ROHS COMPLIANT: YES

INDUCTOR, 13NH, 5.2GHZ, 1.24A, 0402 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Fixed Inductors - LQW15AN13NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN13NG80D
Fixed Inductors LQW15AN13NG80D
FIXED IND 13NH 1.24A 0.093OHM SM

FIXED IND 13NH 1.24A 0.093OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN13NG80DTR-ND 1148963-LQW15AN13NG80D 71-LQW15AN13NG80D 76AH5563 LQW15AN13NG80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.24A 0.093OHM Inductor and Choke Inductor, 13Nh, 5.2Ghz, 1.24A, 0402 Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Common Mode Chokes - CME2425-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 80 C (-40 to 176 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details