Murata Electronics Fixed Inductors LQW15AN12NJ80D

Description
FIXED IND 12NH 1.24A 93 MOHM SMD
Request a Quote Datasheet
Description
FIXED IND 12NH 1.24A 93 MOHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN12NJ80DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 1.24A 93 MOHM SMD

FIXED IND 12NH 1.24A 93 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN12NJ80DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 12NH 1.24A 93 MOHM SMD

FIXED IND 12NH 1.24A 93 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN12NJ80DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1369936-LQW15AN12NJ80D - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1369936-LQW15AN12NJ80D
Inductors, Coils, Chokes - Fixed Inductors 1369936-LQW15AN12NJ80D
Win Source Part Number: 1369936-LQW15AN12NJ8 0D Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 33 pct. Type: Wirewound MSL Level: 1 (Unlimited) Mfr: Murata Electronics Series: LQW15 Package: Tape & Reel Product Status: Active Package / Case: 0402 (1005 Metric) Base Product Number: LQW15AN Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±5% Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm) Height - Seated (Max): 0.024" (0.60mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 12 nH Current Rating (Amps): 1.24 A Shielding: Unshielded DC Resistance (DCR): 93mOhm Max Q @ Freq: 30 @ 250MHz Frequency - Self Resonant: 5.2GHz Inductance Frequency - Test: 100 MHz

Win Source Part Number: 1369936-LQW15AN12NJ80D
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 33 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 12 nH
Current Rating (Amps): 1.24 A
Shielding: Unshielded
DC Resistance (DCR): 93mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5.2GHz
Inductance Frequency - Test: 100 MHz

Buy Now Datasheet
1.24A 0.093OHM Inductor and Choke - 71-LQW15AN12NJ80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.24A 0.093OHM Inductor and Choke
71-LQW15AN12NJ80D
1.24A 0.093OHM Inductor and Choke 71-LQW15AN12NJ80D
FIXED IND 12NH 1.24A 0.093OHM SM Product overview: LQW15AN12NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NJ80D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 1.24A 0.093OHM SM Product overview: LQW15AN12NJ80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NJ80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN12NJ80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN12NJ80D
Fixed Inductors LQW15AN12NJ80D
FIXED IND 12NH 1.24A 0.093OHM SM

FIXED IND 12NH 1.24A 0.093OHM SM

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW15AN12NJ80DCT-ND 1369936-LQW15AN12NJ80D 71-LQW15AN12NJ80D LQW15AN12NJ80D
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors 1.24A 0.093OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-3N9 0402CT-3N9XJRW , 0402CT-3N9XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1678486 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 1 microH
View Details