Murata Power Solutions SMD 500MA 0.14OHM Inductor and Choke LQW15AN12NH00D

Description
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NH00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 0.14OHM Inductor and Choke - 71-LQW15AN12NH00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.14OHM Inductor and Choke
71-LQW15AN12NH00D
SMD 500MA 0.14OHM Inductor and Choke 71-LQW15AN12NH00D
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NH00D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NH00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6768-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6768-2-ND
Fixed Inductors 490-6768-2-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6768-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6768-6-ND
Fixed Inductors 490-6768-6-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6768-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6768-1-ND
Fixed Inductors 490-6768-1-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Inductor, 12Nh, 0.5A, 0402, Unshielded; Inductance Murata - 49AC3913 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 0.5A, 0402, Unshielded; Inductance Murata
49AC3913
Inductor, 12Nh, 0.5A, 0402, Unshielded; Inductance Murata 49AC3913
INDUCTOR, 12NH, 0.5A, 0402, UNSHIELDED; Inductance:12nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel ded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

INDUCTOR, 12NH, 0.5A, 0402, UNSHIELDED; Inductance:12nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshielded; DC Resistance Max:0.14ohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN12NH00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN12NH00D
Fixed Inductors LQW15AN12NH00D
FIXED IND 12NH 500MA 0.14OHM SMD

FIXED IND 12NH 500MA 0.14OHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-LQW15AN12NH00D 490-6768-2-ND 49AC3913 LQW15AN12NH00D
Product Name SMD 500MA 0.14OHM Inductor and Choke Fixed Inductors Inductor, 12Nh, 0.5A, 0402, Unshielded; Inductance Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Non-Magnetic
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
Common Mode Chokes - 486-DKFP-C21C-041N-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - FIT50-3-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Technology Toroid
View Details
Fixed Inductors - KQ0805TE18NJ - 1108431-KQ0805TE18NJ - Win Source Electronics
Specs
Configuration Fixed
View Details
2 suppliers