Win Source Part Number: 1369758-LQW15AN12NG8
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 41 pct.
Type: Wirewound
MSL Level: 1 (Unlimited)
Mfr: Murata Electronics
Series: LQW15
Package: Tape & Reel
Product Status: Active
Package / Case: 0402 (1005 Metric)
Supplier Device Package: 0402 (1005 Metric)
Base Product Number: LQW15AN
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±2%
Ratings: AEC-Q200
Size / Dimension: 0.039" L x 0.024" W (1.00mm x 0.60mm)
Height - Seated (Max): 0.024" (0.60mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Non-Magnetic
Inductance: 12 nH
Current Rating (Amps): 1.24 A
Shielding: Unshielded
DC Resistance (DCR): 93mOhm Max
Q @ Freq: 30 @ 250MHz
Frequency - Self Resonant: 5.2GHz
Inductance Frequency - Test: 100 MHz
FIXED IND 12NH 1.24A 0.093OHM SM Product overview: LQW15AN12NG8ZD from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG8ZD can be used for catalog matching and distributor lookup.
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
FIXED IND 12NH 1.24A 0.093OHM SM
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1369758-LQW15AN12NG8ZD | 71-LQW15AN12NG8ZD | 490-15335-1-ND | LQW15AN12NG8ZD |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | 1.24A 0.093OHM Inductor and Choke | Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Technology | Standard; Wirewound | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound |
| Application | RF Choke | |||
| Configuration | Fixed | Fixed | ||
| Inductance Range | 0.0120 microH | 0.0120 microH | 0.0120 microH |