Murata Electronics Fixed Inductors LQW15AN12NG80D

Description
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW15AN12NG80DTR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN12NG80DCT-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW15AN12NG80DDKR-ND - DigiKey
Thief River Falls, MN, United States
12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 1.24A 93mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN12NG80D
923893-LQW15AN12NG80D
Fixed Inductors - LQW15AN12NG80D 923893-LQW15AN12NG80D
Manufacturer: Murata Electronics North America Win Source Part Number: 923893-LQW15AN12NG80 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 93mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.8000 Other Part Number: , 490-LQW15AN12NG80DDK R, 490-LQW15AN12NG80DTR , 490-LQW15AN12NG80DCT , LQW15AN12NG80D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923893-LQW15AN12NG80D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 93mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.8000
Other Part Number: , 490-LQW15AN12NG80DDKR, 490-LQW15AN12NG80DTR, 490-LQW15AN12NG80DCT, LQW15AN12NG80D-ND

Buy Now Datasheet
1.24A 0.093OHM Inductor and Choke - 71-LQW15AN12NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.24A 0.093OHM Inductor and Choke
71-LQW15AN12NG80D
1.24A 0.093OHM Inductor and Choke 71-LQW15AN12NG80D
FIXED IND 12NH 1.24A 0.093OHM SM Product overview: LQW15AN12NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG80D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 1.24A 0.093OHM SM Product overview: LQW15AN12NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.24A, 0.093OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 1.24A, 0.093OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN12NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN12NG80D
Fixed Inductors LQW15AN12NG80D
FIXED IND 12NH 1.24A 0.093OHM SM

FIXED IND 12NH 1.24A 0.093OHM SM

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN12NG80D
Inductors/Coils/Transformers >> Power Inductors LQW15AN12NG80D
1.24A 12nH ±2% 0402 Power Inductors ROHS

1.24A 12nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-LQW15AN12NG80DTR-ND 923893-LQW15AN12NG80D 71-LQW15AN12NG80D LQW15AN12NG80D LQW15AN12NG80D
Product Name Fixed Inductors Fixed Inductors - LQW15AN12NG80D 1.24A 0.093OHM Inductor and Choke Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2224JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Leaded Inductors - 1620205 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - DKIH-3352-102J-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details