Murata Power Solutions SMD 500MA 0.14OHM Inductor and Choke LQW15AN12NG00D

Description
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG00D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 0.14OHM Inductor and Choke - 71-LQW15AN12NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.14OHM Inductor and Choke
71-LQW15AN12NG00D
SMD 500MA 0.14OHM Inductor and Choke 71-LQW15AN12NG00D
FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG00D can be used for catalog matching and distributor lookup.

FIXED IND 12NH 500MA 0.14OHM SMD Product overview: LQW15AN12NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN12NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-6767-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6767-6-ND
Fixed Inductors 490-6767-6-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6767-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6767-2-ND
Fixed Inductors 490-6767-2-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6767-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6767-1-ND
Fixed Inductors 490-6767-1-ND
12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

12nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7926394 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926394
Surface Mount Inductors 7926394
Murata LQW15AN12NG00D

Murata LQW15AN12NG00D

Supplier's Site
Surface Mount Inductors - 7926394P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7926394P
Surface Mount Inductors 7926394P
Murata LQW15AN12NG00D

Murata LQW15AN12NG00D

Supplier's Site
Surface Mount Inductors - 1248172 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1248172
Surface Mount Inductors 1248172
Murata LQW15AN12NG00D

Murata LQW15AN12NG00D

Supplier's Site
Surface Mount Inductors - 1674829 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1674829
Surface Mount Inductors 1674829
Murata LQW15AN12NG00D

Murata LQW15AN12NG00D

Supplier's Site
Fixed Inductors - LQW15AN12NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN12NG00D
Fixed Inductors LQW15AN12NG00D
FIXED IND 12NH 500MA 0.14OHM SMD

FIXED IND 12NH 500MA 0.14OHM SMD

Supplier's Site Datasheet
Inductor, 12Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata - 35R0848 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 12Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata
35R0848
Inductor, 12Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata 35R0848
INDUCTOR, 12NH, 500MA, 2%, 5.5GHZ; Inductance:12nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 12NH, 500MA, 2%, 5.5GHZ; Inductance:12nH; DC Resistance Max:0.14ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN12NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN12NG00D
500mA 12nH ±2% 0402 Power Inductors ROHS

500mA 12nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ODG (Origin Data Global) Newark, An Avnet Company LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 71-LQW15AN12NG00D 490-6767-6-ND 7926394 7926394P 1248172 LQW15AN12NG00D 35R0848 LQW15AN12NG00D
Product Name SMD 500MA 0.14OHM Inductor and Choke Fixed Inductors Surface Mount Inductors Surface Mount Inductors Surface Mount Inductors Fixed Inductors Inductor, 12Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Drum Core, Wirewound Wirewound Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non Magnetic Non-Magnetic Ferrite; Ferrite Ceramic; Non-magnetic ceramic Non-Magnetic
Inductance Range 0.0120 microH 0.0120 microH 0.0120 microH 0.0120 microH 0.0120 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
CMT8100 Series Common Mode Inductors - CMT-8113 - Triad Magnetics
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Technology Standard
Inductance Range 5000 to ? microH
View Details
2 suppliers