Murata Power Solutions Fixed Inductors LQW15AN11NJ00D

Description
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6766-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6766-2-ND
Fixed Inductors 490-6766-2-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6766-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6766-1-ND
Fixed Inductors 490-6766-1-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6766-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6766-6-ND
Fixed Inductors 490-6766-6-ND
11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 500mA 140mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 7859442P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859442P
Surface Mount Inductors 7859442P
Murata LQW15AN11NJ00D

Murata LQW15AN11NJ00D

Supplier's Site
Surface Mount Inductors - 7859442 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
7859442
Surface Mount Inductors 7859442
Murata LQW15AN11NJ00D

Murata LQW15AN11NJ00D

Supplier's Site
Surface Mount Inductors - 1673955 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
1673955
Surface Mount Inductors 1673955
Murata LQW15AN11NJ00D

Murata LQW15AN11NJ00D

Supplier's Site
SMD 500MA 0.14OHM Inductor and Choke - 71-LQW15AN11NJ00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.14OHM Inductor and Choke
71-LQW15AN11NJ00D
SMD 500MA 0.14OHM Inductor and Choke 71-LQW15AN11NJ00D
FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NJ00D can be used for catalog matching and distributor lookup.

FIXED IND 11NH 500MA 0.14OHM SMD Product overview: LQW15AN11NJ00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.14OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.14OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NJ00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW15AN11NJ00D
923891-LQW15AN11NJ00D
Fixed Inductors - LQW15AN11NJ00D 923891-LQW15AN11NJ00D
Manufacturer: Murata Electronics North America Win Source Part Number: 923891-LQW15AN11NJ00 D Series: LQW15 Operating Temperature Range: -55°C ~ 125°C Features: Unshielded Wirewound Inductor 140mOhm Max 0402 (1005 Metric) Package: 0402 (1005 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: LQW15AN Categories: Inductors Case / Package: 0402 (1005 Metric) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 14 Weeks HTSUS: 8504.50.4000 Other Part Number: 490-6766-6, 490-6766-2, 490-6766-1, LQW15AN11NJ00D-ND

Manufacturer: Murata Electronics North America
Win Source Part Number: 923891-LQW15AN11NJ00D
Series: LQW15
Operating Temperature Range: -55°C ~ 125°C
Features: Unshielded Wirewound Inductor 140mOhm Max 0402 (1005 Metric)
Package: 0402 (1005 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: LQW15AN
Categories: Inductors
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 14 Weeks
HTSUS: 8504.50.4000
Other Part Number: 490-6766-6, 490-6766-2, 490-6766-1, LQW15AN11NJ00D-ND

Buy Now Datasheet
Surface Mount High Frequency Inductor, Lqw15An Series, 11 Nh, 5%, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Murata - 45Y5467 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount High Frequency Inductor, Lqw15An Series, 11 Nh, 5%, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Murata
45Y5467
Surface Mount High Frequency Inductor, Lqw15An Series, 11 Nh, 5%, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Murata 45Y5467
Surface Mount High Frequency Inductor, LQW15AN Series, 11 nH, 5%, 0402 [1005 Metric], 5.5 GHz RoHS Compliant: Yes

Surface Mount High Frequency Inductor, LQW15AN Series, 11 nH, 5%, 0402 [1005 Metric], 5.5 GHz RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN11NJ00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN11NJ00D
Fixed Inductors LQW15AN11NJ00D
FIXED IND 11NH 500MA 0.14OHM SMD

FIXED IND 11NH 500MA 0.14OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-6766-2-ND 7859442P 7859442 71-LQW15AN11NJ00D 923891-LQW15AN11NJ00D 45Y5467 LQW15AN11NJ00D
Product Name Fixed Inductors Surface Mount Inductors Surface Mount Inductors SMD 500MA 0.14OHM Inductor and Choke Fixed Inductors - LQW15AN11NJ00D Surface Mount High Frequency Inductor, Lqw15An Series, 11 Nh, 5%, 0402 [1005 Metric], 5.5 Ghz Rohs Compliant Murata Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Technology Wirewound Wirewound Drum Core, Wirewound Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Ferrite; Ferrite Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2393JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 2567670 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
Common Mode Chokes - 486-DKFP-G22G-0147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details