Murata Electronics Fixed Inductors LQW15AN11NG80D

Description
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-12788-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12788-1-ND
Fixed Inductors 490-12788-1-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12788-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12788-6-ND
Fixed Inductors 490-12788-6-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-12788-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-12788-2-ND
Fixed Inductors 490-12788-2-ND
11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

11nH Unshielded Wirewound Inductor 1.4A 83mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
SMD 1.4A 0.083OHM Inductor and Choke - 71-LQW15AN11NG80D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.4A 0.083OHM Inductor and Choke
71-LQW15AN11NG80D
SMD 1.4A 0.083OHM Inductor and Choke 71-LQW15AN11NG80D
FIXED IND 11NH 1.4A 0.083OHM SMD Product overview: LQW15AN11NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.083OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.083OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG80D can be used for catalog matching and distributor lookup.

FIXED IND 11NH 1.4A 0.083OHM SMD Product overview: LQW15AN11NG80D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.4A, 0.083OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.4A, 0.083OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN11NG80D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - LQW15AN11NG80D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN11NG80D
Fixed Inductors LQW15AN11NG80D
FIXED IND 11NH 1.4A 0.083OHM SMD

FIXED IND 11NH 1.4A 0.083OHM SMD

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-12788-1-ND 71-LQW15AN11NG80D LQW15AN11NG80D
Product Name Fixed Inductors SMD 1.4A 0.083OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-1624097-3 - TE Connectivity
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Application Power Choke
Inductance Range 0.2200 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J223JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers