FIXED IND 10NH 500MA 0.17OHM SMD Product overview: LQW15AN10NH00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NH00D can be used for catalog matching and distributor lookup.
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
500mA 10nH ±3% 0402 Power Inductors ROHS
INDUCTOR, 10NH, 0.5A, 0402, UNSHIELDED; Inductance:10nH; Product Range:LQW15AN_00 Series; DC Current Rating:500mA; High Frequency Inductor Case:0402 [1005 Metric]; Inductor Construction:Unshiel
FIXED IND 10NH 500MA 0.17OHM SMD
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Chip Inductors | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW15AN10NH00D | 490-6763-1-ND | LQW15AN10NH00D | 49AC3910 | LQW15AN10NH00D |
| Product Name | SMD 500MA 0.17OHM Inductor and Choke | Fixed Inductors | Inductors/Coils/Transformers >> Power Inductors | Inductor, 10Nh, 0.5A, 0402, Unshielded; Inductance Murata | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount | ||
| Technology | Drum Core, Wirewound | Wirewound | Wirewound; Drum Core, Wirewound | ||
| Core Material | Non Magnetic | Non-Magnetic | Non-Magnetic | ||
| Inductance Range | 0.0100 microH | 0.0100 microH | 0.0100 microH | 0.0100 microH |