Murata Power Solutions Fixed Inductors LQW15AN10NG00D

Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet
Description
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-6762-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6762-2-ND
Fixed Inductors 490-6762-2-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6762-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6762-6-ND
Fixed Inductors 490-6762-6-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Fixed Inductors - 490-6762-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-6762-1-ND
Fixed Inductors 490-6762-1-ND
10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

10nH Unshielded Wirewound Inductor 500mA 170mOhm Max 0402 (1005 Metric)

Buy Now Datasheet
Surface Mount Inductors - 2763796 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763796
Surface Mount Inductors 2763796
Murata LQW15AN10NG00D

Murata LQW15AN10NG00D

Supplier's Site
Surface Mount Inductors - 2763797P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763797P
Surface Mount Inductors 2763797P
Murata LQW15AN10NG00D

Murata LQW15AN10NG00D

Supplier's Site
Surface Mount Inductors - 2763797 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Inductors
2763797
Surface Mount Inductors 2763797
Murata LQW15AN10NG00D

Murata LQW15AN10NG00D

Supplier's Site
SMD 500MA 0.17OHM Inductor and Choke - 71-LQW15AN10NG00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 0.17OHM Inductor and Choke
71-LQW15AN10NG00D
SMD 500MA 0.17OHM Inductor and Choke 71-LQW15AN10NG00D
FIXED IND 10NH 500MA 0.17OHM SMD Product overview: LQW15AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NG00D can be used for catalog matching and distributor lookup.

FIXED IND 10NH 500MA 0.17OHM SMD Product overview: LQW15AN10NG00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 0.17OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 0.17OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW15AN10NG00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Inductor, 10Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata - 35R0847 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, 10Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata
35R0847
Inductor, 10Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata 35R0847
INDUCTOR, 10NH, 500MA, 2%, 5.5GHZ; Inductance:10nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

INDUCTOR, 10NH, 500MA, 2%, 5.5GHZ; Inductance:10nH; DC Resistance Max:0.17ohm; Self Resonant Frequency:5.5GHz; DC Current Rating:500mA; Inductor Case / Package:0402 [1005 Metric]; Product Range:LQW15A_00 Series; Product Length:1mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fixed Inductors - LQW15AN10NG00D - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
LQW15AN10NG00D
Fixed Inductors LQW15AN10NG00D
FIXED IND 10NH 500MA 0.17OHM SMD

FIXED IND 10NH 500MA 0.17OHM SMD

Supplier's Site Datasheet
Futian, Shenzhen, China
Inductors/Coils/Transformers >> Power Inductors
LQW15AN10NG00D
Inductors/Coils/Transformers >> Power Inductors LQW15AN10NG00D
500mA 10nH ±2% 0402 Power Inductors ROHS

500mA 10nH ±2% 0402 Power Inductors ROHS

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Chip Inductors
Product Number 490-6762-2-ND 2763796 71-LQW15AN10NG00D 35R0847 LQW15AN10NG00D LQW15AN10NG00D
Product Name Fixed Inductors Surface Mount Inductors SMD 500MA 0.17OHM Inductor and Choke Inductor, 10Nh, 500Ma, 2%, 5.5Ghz; Inductance Murata Fixed Inductors Inductors/Coils/Transformers >> Power Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology; Surface Mount
Technology Wirewound Drum Core, Wirewound Wirewound; Drum Core, Wirewound
Core Material Non-Magnetic Non Magnetic Non-Magnetic
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Ferrite Beads and Chips - 2019-CZB2AGTTD601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.3000 ohms
Rated DC Current 400 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-2274JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402CT (1005) Low Profile Chip Inductors - 0402CT-15N 0402CT-15NXJRW , 0402CT-15NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details