Murata Electronics Fixed Inductors LQW04CAR12K00D

Description
120nH Unshielded Wirewound Inductor 510mA 280mOhm Max 0302 (0805 Metric)
Request a Quote Datasheet
Description
120nH Unshielded Wirewound Inductor 510mA 280mOhm Max 0302 (0805 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-15327-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15327-2-ND
Fixed Inductors 490-15327-2-ND
120nH Unshielded Wirewound Inductor 510mA 280mOhm Max 0302 (0805 Metric)

120nH Unshielded Wirewound Inductor 510mA 280mOhm Max 0302 (0805 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 490-15327-2-ND
Product Name Fixed Inductors
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567581 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0030 microH
DCR 0.2000 ohms
View Details
Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-R22MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details