FIXED IND 7.5NH 440MA 140MOHM SM Product overview: LQW04AN7N5C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN7N5C00D can be used for catalog matching and distributor lookup.
7.5nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-LQW04AN7N5C00D | LQW04AN7N5C00D-ND |
| Product Name | 440MA 140MOHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Technology | Wirewound | Wirewound |
| Inductance Range | 0.0075 microH | |
| Packing Method | Tape & Reel (TR) | Tape Reel |