Murata Electronics Fixed Inductors LQW04AN6N2C00D

Description
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN6N2C00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN6N2C00D-ND
Fixed Inductors LQW04AN6N2C00D-ND
6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)

6.2nH Unshielded Wirewound Inductor 390mA 190mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
390MA 190MOHM Inductor and Choke - 71-LQW04AN6N2C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
390MA 190MOHM Inductor and Choke
71-LQW04AN6N2C00D
390MA 190MOHM Inductor and Choke 71-LQW04AN6N2C00D
FIXED IND 6.2NH 390MA 190MOHM SM Product overview: LQW04AN6N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN6N2C00D can be used for catalog matching and distributor lookup.

FIXED IND 6.2NH 390MA 190MOHM SM Product overview: LQW04AN6N2C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 390MA, 190MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 390MA, 190MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN6N2C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN6N2C00D-ND 71-LQW04AN6N2C00D
Product Name Fixed Inductors 390MA 190MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound
Configuration Fixed
DCR 0.1900 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
Adjustable Inductors - 1956-JLC07E130TRVSM-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 121
View Details
Automotive 0.0095uH 250MHz 0.48A Inductor and Choke - 71-0402CS-9N5XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0095 microH
Inductance Tolerance 2 (+/- %)
View Details
Surface Mount Inductors - 2567585 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0036 microH
DCR 0.2500 ohms
View Details