Murata Power Solutions Fixed Inductor 52Nh 120Ma; Product Range Murata LQW04AN52NJ20D

Description
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 52Nh 120Ma; Product Range Murata - 65AH7842 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 52Nh 120Ma; Product Range Murata
65AH7842
Fixed Inductor 52Nh 120Ma; Product Range Murata 65AH7842
FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshiel ded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 52NH 120MA; Product Range:LQW04AN_20 Series; Inductance:52nH; Inductor Construction:Unshielded; Current Rating:120mA; DC Resistance Max:2.28ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7842
Product Name Fixed Inductor 52Nh 120Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0520 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-40331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 0.4500 ohms
View Details
2 suppliers
Common Mode Chokes - 486-3-127-598-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678491 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details