Murata Power Solutions Fixed Inductors LQW04AN4N7D00D

Description
4.7nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
4.7nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN4N7D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN4N7D00D-ND
Fixed Inductors LQW04AN4N7D00D-ND
4.7nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)

4.7nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN4N7D00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-J274JAL4TDKR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 1670297 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 100 microH
View Details
Common Mode Chokes - 486-DKFP-D22D-043L-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details