Murata Power Solutions Fixed Inductors LQW04AN4N3D00D

Description
4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN4N3D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN4N3D00D-ND
Fixed Inductors LQW04AN4N3D00D-ND
4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

4.3nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
530MA 100MOHM Inductor and Choke - 71-LQW04AN4N3D00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
530MA 100MOHM Inductor and Choke
71-LQW04AN4N3D00D
530MA 100MOHM Inductor and Choke 71-LQW04AN4N3D00D
FIXED IND 4.3NH 530MA 100MOHM SM Product overview: LQW04AN4N3D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN4N3D00D can be used for catalog matching and distributor lookup.

FIXED IND 4.3NH 530MA 100MOHM SM Product overview: LQW04AN4N3D00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN4N3D00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN4N3D00D
1057378-LQW04AN4N3D00D
Fixed Inductors - LQW04AN4N3D00D 1057378-LQW04AN4N3D00D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057378-LQW04AN4N3D0 0D Packaging: Reel - TR Current Rating: 530mA Inductance: 4.3nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±0.5nH Q @ Freq: 15 @ 250MHz Frequency - Self Resonant: 11GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 100 mOhm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057378-LQW04AN4N3D00D
Packaging: Reel - TR
Current Rating: 530mA
Inductance: 4.3nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±0.5nH
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 11GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 100 mOhm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number LQW04AN4N3D00D-ND 71-LQW04AN4N3D00D 1057378-LQW04AN4N3D00D
Product Name Fixed Inductors 530MA 100MOHM Inductor and Choke Fixed Inductors - LQW04AN4N3D00D
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
DCR 0.1000 ohms 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI2520R0-3R3-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
E - Core Common Mode Inductor - CME375-4 - Triad Magnetics
Specs
Technology Standard
Inductance Range 17800 to ? microH
DCR 0.1960 ohms
View Details
2 suppliers