Murata Electronics Fixed Inductors - LQW04AN47NJ10D LQW04AN47NJ10D

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057377-LQW04AN47NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 180mA Inductance: 47nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 1.6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 1057377-LQW04AN47NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 180mA Inductance: 47nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 1.6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN47NJ10D
1057377-LQW04AN47NJ10D
Fixed Inductors - LQW04AN47NJ10D 1057377-LQW04AN47NJ10D
Manufacturer: Murata Electronics North America Win Source Part Number: 1057377-LQW04AN47NJ1 0D Packaging: Reel - TR Type: Wirewound Current Rating: 180mA Inductance: 47nH Height - Seated (Max): 0.018" (0.45mm) Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Non-Magnetic Q @ Freq: 16 @ 250MHz Frequency - Self Resonant: 1.6GHz Frequency - Test: 100MHz Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.2 Ohm Max Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 03015 (0804 Metric) Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 1057377-LQW04AN47NJ10D
Packaging: Reel - TR
Type: Wirewound
Current Rating: 180mA
Inductance: 47nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 16 @ 250MHz
Frequency - Self Resonant: 1.6GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.2 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
SMD 180MA 1.2 OHM Inductor and Choke - 71-LQW04AN47NJ10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.2 OHM Inductor and Choke
71-LQW04AN47NJ10D
SMD 180MA 1.2 OHM Inductor and Choke 71-LQW04AN47NJ10D
FIXED IND 47NH 180MA 1.2 OHM SMD Product overview: LQW04AN47NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN47NJ10D can be used for catalog matching and distributor lookup.

FIXED IND 47NH 180MA 1.2 OHM SMD Product overview: LQW04AN47NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN47NJ10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15314-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15314-2-ND
Fixed Inductors 490-15314-2-ND
47nH Unshielded Wirewound Inductor 180mA 1.2Ohm Max 0302 (0804 Metric)

47nH Unshielded Wirewound Inductor 180mA 1.2Ohm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1057377-LQW04AN47NJ10D 71-LQW04AN47NJ10D 490-15314-2-ND
Product Name Fixed Inductors - LQW04AN47NJ10D SMD 180MA 1.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Standard; Wirewound Wirewound Wirewound
Application RF Choke
Inductance Range 0.0470 microH 0.0470 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2469828 - RS Components, Ltd.
Specs
Inductance Range 10 microH
Rated DC Current 1900 milliamps
Standards and Certifications RoHS
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details