FIXED INDUCTOR 47NH 140MA; Product Range:LQW04AN_20 Series; Inductance:47nH; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 65AH7839 |
| Product Name | Fixed Inductor 47Nh 140Ma; Product Range Murata |
| Configuration | Fixed |
| Inductance Range | 0.0470 microH |
| Inductance Tolerance | 3 (+/- %) |