Murata Power Solutions Fixed Inductor 43Nh 145Ma; Product Range Murata LQW04AN43NJ20D

Description
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 43Nh 145Ma; Product Range Murata - 65AH7838 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 43Nh 145Ma; Product Range Murata
65AH7838
Fixed Inductor 43Nh 145Ma; Product Range Murata 65AH7838
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshielded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7838
Product Name Fixed Inductor 43Nh 145Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0430 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H4-B-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Common Mode Chokes - 486-5684-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Surface Mount Inductors - 1678507 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 45
View Details