Murata Electronics Fixed Inductors - LQW04AN43NJ10D LQW04AN43NJ10D

Description
Manufacturer: Murata Electronics Win Source Part Number: 802780-LQW04AN43NJ10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 43nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 1.6GHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 180mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics Win Source Part Number: 802780-LQW04AN43NJ10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 43nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 1.6GHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 180mA Inductance Frequency - Test: 100MHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN43NJ10D
802780-LQW04AN43NJ10D
Fixed Inductors - LQW04AN43NJ10D 802780-LQW04AN43NJ10D
Manufacturer: Murata Electronics Win Source Part Number: 802780-LQW04AN43NJ10 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 43nH Tolerance: ±5% Material - Core: Non-Magnetic Frequency - Self Resonant: 1.6GHz DC Resistance (DCR): 1.2Ohm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 15 at 250MHz Current Rating (Amps): 180mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 802780-LQW04AN43NJ10D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 43nH
Tolerance: ±5%
Material - Core: Non-Magnetic
Frequency - Self Resonant: 1.6GHz
DC Resistance (DCR): 1.2Ohm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Manufacturer Package: 0302 (0804 Metric)
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 15 at 250MHz
Current Rating (Amps): 180mA
Inductance Frequency - Test: 100MHz

Buy Now
SMD 180MA 1.2 OHM Inductor and Choke - 71-LQW04AN43NJ10D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 180MA 1.2 OHM Inductor and Choke
71-LQW04AN43NJ10D
SMD 180MA 1.2 OHM Inductor and Choke 71-LQW04AN43NJ10D
FIXED IND 43NH 180MA 1.2 OHM SMD Product overview: LQW04AN43NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN43NJ10D can be used for catalog matching and distributor lookup.

FIXED IND 43NH 180MA 1.2 OHM SMD Product overview: LQW04AN43NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 180MA, 1.2 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 180MA, 1.2 OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN43NJ10D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 490-15313-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
490-15313-2-ND
Fixed Inductors 490-15313-2-ND
43nH Unshielded Wirewound Inductor 180mA 1.2Ohm Max 0302 (0804 Metric)

43nH Unshielded Wirewound Inductor 180mA 1.2Ohm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 802780-LQW04AN43NJ10D 71-LQW04AN43NJ10D 490-15313-2-ND
Product Name Fixed Inductors - LQW04AN43NJ10D SMD 180MA 1.2 OHM Inductor and Choke Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Technology Standard; Wirewound Wirewound Wirewound
Inductance Range 0.0430 microH 0.0430 microH
DCR 1.2 ohms 1.2 ohms
Rated DC Current 180 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-6N6 0402DC-6N6XJRW , 0402DC-6N6XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Application RF Choke
View Details
Surface Mount Inductors - 1620237 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 33 microH
View Details