Murata Power Solutions Fixed Inductor 43Nh 145Ma; Product Range Murata LQW04AN43NH20D

Description
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 43Nh 145Ma; Product Range Murata - 65AH7837 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 43Nh 145Ma; Product Range Murata
65AH7837
Fixed Inductor 43Nh 145Ma; Product Range Murata 65AH7837
FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshiel ded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 43NH 145MA; Product Range:LQW04AN_20 Series; Inductance:43nH; Inductor Construction:Unshielded; Current Rating:145mA; DC Resistance Max:1.6ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.45GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7837
Product Name Fixed Inductor 43Nh 145Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0430 microH
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1085-ND - DigiKey
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 120
View Details
2 suppliers
Leaded Inductors - 1911096P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 0.1600 ohms
Rated DC Current 1600 milliamps
Lead Style Axial
View Details
Compensated High Current Choke, 1-phase - DKIV-1 - SCHURTER Inc
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Inductance Range 150 to 8200 microH
View Details