Murata Power Solutions Fixed Inductors LQW04AN3N9D00D

Description
3.9nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
3.9nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - LQW04AN3N9D00D-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
LQW04AN3N9D00D-ND
Fixed Inductors LQW04AN3N9D00D-ND
3.9nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

3.9nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number LQW04AN3N9D00D-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
Configuration Fixed
DCR 0.1000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176785-3 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 4.7 microH
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Application RF Choke
View Details