Win Source Part Number: 959279-LQW04AN3N9C00
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: LQW04
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 3.9 nH
Height - Seated (Max): 0.018" (0.45mm)
Standard Package: 10,000
Mounting: SMD (SMT)
Tolerance: ±0.2nH
Q @ Freq: 15 @ 250MHz
Frequency - Self Resonant: 12GHz
Package / Case: 0302 (0804 Metric)
DC Resistance (DCR): 100mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 530 mA
Inductance Frequency - Test: 100 MHz
HTSUS: 8504.50.8000
Mfr: Murata Electronics
Base Product Number: LQW04AN
3.9nH Unshielded Wirewound Inductor 530mA 100mOhm Max 0302 (0804 Metric)
FIXED IND 3.9NH 530MA 100MOHM SM Product overview: LQW04AN3N9C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 530MA, 100MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 530MA, 100MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN3N9C00D can be used for catalog matching and distributor lookup.
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 959279-LQW04AN3N9C00D | LQW04AN3N9C00D-ND | 71-LQW04AN3N9C00D |
| Product Name | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | 530MA 100MOHM Inductor and Choke |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Configuration | Fixed | Fixed |