Murata Electronics Fixed Inductors LQW04AN3N3C00D

Description
3.3nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet
Description
3.3nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 490-LQW04AN3N3C00DTR-ND - DigiKey
Thief River Falls, MN, United States
3.3nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)

3.3nH Unshielded Wirewound Inductor 440mA 140mOhm Max 0302 (0804 Metric)

Buy Now Datasheet
Fixed Inductors - 490-LQW04AN3N3C00DCT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 440MA 140 MOHM

FIXED IND 3.3NH 440MA 140 MOHM

Buy Now Datasheet
Fixed Inductors - 490-LQW04AN3N3C00DDKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 3.3NH 440MA 140 MOHM

FIXED IND 3.3NH 440MA 140 MOHM

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - LQW04AN3N3C00D
801563-LQW04AN3N3C00D
Fixed Inductors - LQW04AN3N3C00D 801563-LQW04AN3N3C00D
Manufacturer: Murata Electronics Win Source Part Number: 801563-LQW04AN3N3C00 D Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 3.3nH Tolerance: ±0.2nH Frequency - Self Resonant: 10GHz DC Resistance (DCR): 140mOhm Max Supplier Device Package: 03015 (0804 Metric) Temperature Range - Operating: -55°C ~ 125°C Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm) Manufacturer Package: 0302 (0804 Metric) Height - Seated (Maximum): 0.018" (0.45mm) Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient Manufacturer Pack Quantity: 10,000 MSL Level: 1 (Unlimited) Q at Freq: 10 at 250MHz Current Rating (Amps): 440mA Inductance Frequency - Test: 100MHz

Manufacturer: Murata Electronics
Win Source Part Number: 801563-LQW04AN3N3C00D
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 3.3nH
Tolerance: ±0.2nH
Frequency - Self Resonant: 10GHz
DC Resistance (DCR): 140mOhm Max
Supplier Device Package: 03015 (0804 Metric)
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.031" L x 0.016" W (0.80mm x 0.40mm)
Manufacturer Package: 0302 (0804 Metric)
Height - Seated (Maximum): 0.018" (0.45mm)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 10,000
MSL Level: 1 (Unlimited)
Q at Freq: 10 at 250MHz
Current Rating (Amps): 440mA
Inductance Frequency - Test: 100MHz

Buy Now
440MA 140MOHM Inductor and Choke - 71-LQW04AN3N3C00D - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
440MA 140MOHM Inductor and Choke
71-LQW04AN3N3C00D
440MA 140MOHM Inductor and Choke 71-LQW04AN3N3C00D
FIXED IND 3.3NH 440MA 140MOHM SM Product overview: LQW04AN3N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN3N3C00D can be used for catalog matching and distributor lookup.

FIXED IND 3.3NH 440MA 140MOHM SM Product overview: LQW04AN3N3C00D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 440MA, 140MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 440MA, 140MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN3N3C00D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 490-LQW04AN3N3C00DTR-ND 801563-LQW04AN3N3C00D 71-LQW04AN3N3C00D
Product Name Fixed Inductors Fixed Inductors - LQW04AN3N3C00D 440MA 140MOHM Inductor and Choke
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Technology Wirewound Wirewound Wirewound
Configuration Fixed
DCR 0.1400 ohms 0.1400 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
AX104R Series SMD Power Shielded Inductors - AX104R-150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0500 ohms
View Details
4 suppliers