The Fixed Inductor 39nH 150mA from the LQW04AN_20 series by Murata features an inductance value of 39nH with a tolerance of ±5%. It is designed to operate at a rated current of 150mA, with a maximum DC resistance of 1.5Ω. The inductor exhibits a minimum self-resonant frequency of 3.5GHz and a quality factor (Q) of at least 19 at a test frequency of 250MHz. The operating temperature range is from -55°C to 125°C. The inductor is available in a compact size of 0.8mm x 0.4mm x 0.4mm and is RoHS compliant. This product is suitable for applications requiring high-frequency performance and low DC resistance.
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshiel
| Newark, An Avnet Company | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 65AH7836 |
| Product Name | Fixed Inductor 39Nh 150Ma; Product Range Murata |
| Configuration | Fixed |
| Inductance Range | 0.0390 microH |
| Inductance Tolerance | 5 (+/- %) |