Murata Power Solutions Fixed Inductor 39Nh 150Ma; Product Range Murata LQW04AN39NH20D

Description
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshiel ded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshiel ded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 39Nh 150Ma; Product Range Murata - 65AH7835 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 39Nh 150Ma; Product Range Murata
65AH7835
Fixed Inductor 39Nh 150Ma; Product Range Murata 65AH7835
FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshiel ded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 39NH 150MA; Product Range:LQW04AN_20 Series; Inductance:39nH; Inductor Construction:Unshielded; Current Rating:150mA; DC Resistance Max:1.5ohm; Inductance Tolerance:± 3%; Self Resonant Frequency Min:3.5GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7835
Product Name Fixed Inductor 39Nh 150Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0390 microH
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Leaded Inductors - 1660180 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Lead Style Axial; Axial
View Details
Common Mode Chokes - 486-5682-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Ferrite Beads and Chips - 2019-CZP2BFTTE601PCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
DCR 0.2000 ohms
Rated DC Current 1000 milliamps
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers