Murata Power Solutions Fixed Inductor 36Nh 155Ma; Product Range Murata LQW04AN36NJ20D

Description
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
Datasheet
Description
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductor 36Nh 155Ma; Product Range Murata - 65AH7834 - Newark, An Avnet Company
Chicago, IL, United States
Fixed Inductor 36Nh 155Ma; Product Range Murata
65AH7834
Fixed Inductor 36Nh 155Ma; Product Range Murata 65AH7834
FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshiel ded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes

FIXED INDUCTOR 36NH 155MA; Product Range:LQW04AN_20 Series; Inductance:36nH; Inductor Construction:Unshielded; Current Rating:155mA; DC Resistance Max:1.4ohm; Inductance Tolerance:± 5%; Self Resonant Frequency Min:3.8GHz; Inductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes
Product Number 65AH7834
Product Name Fixed Inductor 36Nh 155Ma; Product Range Murata
Configuration Fixed
Inductance Range 0.0360 microH
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Application RF Choke
View Details