Manufacturer: Murata Electronics North America
Win Source Part Number: 1057376-LQW04AN36NJ1
Packaging: Reel - TR
Type: Wirewound
Current Rating: 200mA
Inductance: 36nH
Height - Seated (Max): 0.018" (0.45mm)
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Non-Magnetic
Q @ Freq: 18 @ 250MHz
Frequency - Self Resonant: 2.1GHz
Frequency - Test: 100MHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.08 Ohm Max
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 03015 (0804 Metric)
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
FIXED IND 36NH 200MA 1.08OHM SMD Product overview: LQW04AN36NJ10D from Murata Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 200MA, 1.08OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 200MA, 1.08OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-LQW04AN36NJ10D can be used for catalog matching and distributor lookup.
36nH Unshielded Wirewound Inductor 200mA 1.08Ohm Max 0302 (0804 Metric)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 1057376-LQW04AN36NJ10D | 71-LQW04AN36NJ10D | 490-15311-2-ND |
| Product Name | Fixed Inductors - LQW04AN36NJ10D | SMD 200MA 1.08OHM Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |
| Technology | Standard; Wirewound | Wirewound | Wirewound |
| Application | RF Choke | ||
| Inductance Range | 0.0360 microH | 0.0360 microH |